Littelfuse, Inc. Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse 04820007ZXBF

Description
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:7; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:7; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse - 12J3789 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse
12J3789
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse 12J3789
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:7; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:7; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 12J3789
Product Name Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details