Littelfuse, Inc. Pcb Fuse, Slow Blow, 5A, 125V, Axial; Fuse Current Littelfuse 0473005.MXL

Description
PCB FUSE, SLOW BLOW, 5A, 125V, AXIAL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
Description
PCB FUSE, SLOW BLOW, 5A, 125V, AXIAL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Fuse, Slow Blow, 5A, 125V, Axial; Fuse Current Littelfuse - 64R8084 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Fuse, Slow Blow, 5A, 125V, Axial; Fuse Current Littelfuse
64R8084
Pcb Fuse, Slow Blow, 5A, 125V, Axial; Fuse Current Littelfuse 64R8084
PCB FUSE, SLOW BLOW, 5A, 125V, AXIAL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

PCB FUSE, SLOW BLOW, 5A, 125V, AXIAL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R8084
Product Name Pcb Fuse, Slow Blow, 5A, 125V, Axial; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for In-vehicle networks - PESD2CANFD27U-UX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
2 suppliers
Varistors - 2897020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details