Littelfuse, Inc. Pcb Fuse, Slow Blow, 0.5A, 125Vac; Fuse Current Littelfuse 0473.500MAT1L

Description
PCB FUSE, SLOW BLOW, 0.5A, 125VAC; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
Description
PCB FUSE, SLOW BLOW, 0.5A, 125VAC; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Fuse, Slow Blow, 0.5A, 125Vac; Fuse Current Littelfuse - 64R8056 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Fuse, Slow Blow, 0.5A, 125Vac; Fuse Current Littelfuse
64R8056
Pcb Fuse, Slow Blow, 0.5A, 125Vac; Fuse Current Littelfuse 64R8056
PCB FUSE, SLOW BLOW, 0.5A, 125VAC; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

PCB FUSE, SLOW BLOW, 0.5A, 125VAC; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R8056
Product Name Pcb Fuse, Slow Blow, 0.5A, 125Vac; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Ultra low capacitance double rail-to-rail ESD protection diode - PESD2ETH-ADX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
2 suppliers