Littelfuse, Inc. Fuse, Pcb, 2.5A, 125V, Time Delay; Blow Characteristic Littelfuse 047202.5MXL

Description
FUSE, PCB, 2.5A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:2.5A; Fuse Mounting:Through Hole; Fuse Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 2.5A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:2.5A; Fuse Mounting:Through Hole; Fuse Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 2.5A, 125V, Time Delay; Blow Characteristic Littelfuse - 33P9916 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2.5A, 125V, Time Delay; Blow Characteristic Littelfuse
33P9916
Fuse, Pcb, 2.5A, 125V, Time Delay; Blow Characteristic Littelfuse 33P9916
FUSE, PCB, 2.5A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:2.5A; Fuse Mounting:Through Hole; Fuse Terminals:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 2.5A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:2.5A; Fuse Mounting:Through Hole; Fuse Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 33P9916
Product Name Fuse, Pcb, 2.5A, 125V, Time Delay; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1670540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details