FUSE, PCB, 1.5A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:1.5A; Fuse Mounting:Through Hole; Fuse Terminals:Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 33P9912 |
| Product Name | Fuse, Pcb, 1.5A, 125V, Time Delay; Blow Characteristic Littelfuse |
| Standards and Certifications | RoHS |