Littelfuse, Inc. Fuse, Pcb, 3A, 125V, Time Delay; Blow Characteristic Littelfuse 0472003.MAT1L

Description
FUSE, PCB, 3A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:3A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes
Description
FUSE, PCB, 3A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:3A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 3A, 125V, Time Delay; Blow Characteristic Littelfuse - 33P9906 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3A, 125V, Time Delay; Blow Characteristic Littelfuse
33P9906
Fuse, Pcb, 3A, 125V, Time Delay; Blow Characteristic Littelfuse 33P9906
FUSE, PCB, 3A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:3A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes

FUSE, PCB, 3A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:3A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 33P9906
Product Name Fuse, Pcb, 3A, 125V, Time Delay; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 22 volts
View Details