Littelfuse, Inc. Fuse, Pcb, 2A, 125V, Time Delay; Blow Characteristic Littelfuse 0472002.MXL

Description
FUSE, PCB, 2A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:2A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes
Description
FUSE, PCB, 2A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:2A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 2A, 125V, Time Delay; Blow Characteristic Littelfuse - 33P9904 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 125V, Time Delay; Blow Characteristic Littelfuse
33P9904
Fuse, Pcb, 2A, 125V, Time Delay; Blow Characteristic Littelfuse 33P9904
FUSE, PCB, 2A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:2A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes

FUSE, PCB, 2A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:2A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 33P9904
Product Name Fuse, Pcb, 2A, 125V, Time Delay; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD207B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
40 - 60 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
Varistors - 1678513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details