Littelfuse, Inc. Fuse, Pcb, 500Ma, 125V, Time Delay; Blow Characteristic Littelfuse 0472.500MXL

Description
FUSE, PCB, 500mA, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:500mA; Fuse Mounting:Through Hole; Fuse Terminals:Axial Leaded RoHS Compliant: Yes
Description
FUSE, PCB, 500mA, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:500mA; Fuse Mounting:Through Hole; Fuse Terminals:Axial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 500Ma, 125V, Time Delay; Blow Characteristic Littelfuse - 33P9896 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 500Ma, 125V, Time Delay; Blow Characteristic Littelfuse
33P9896
Fuse, Pcb, 500Ma, 125V, Time Delay; Blow Characteristic Littelfuse 33P9896
FUSE, PCB, 500mA, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:500mA; Fuse Mounting:Through Hole; Fuse Terminals:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 500mA, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:500mA; Fuse Mounting:Through Hole; Fuse Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 33P9896
Product Name Fuse, Pcb, 500Ma, 125V, Time Delay; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD204-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
Varistors - 2897216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details