Littelfuse, Inc. Fuse, Pcb, 3.5A, 125V, Time Delay; Blow Characteristic Littelfuse 047103.5NRT1L

Description
FUSE, PCB, 3.5A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC/VDC; Current Rating:3.5A; Diameter:2.41mm; Fuse Case Style:Axial Leaded; Fuse Current:3.5A; Length:7.11mm RoHS Compliant: Yes
Description
FUSE, PCB, 3.5A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC/VDC; Current Rating:3.5A; Diameter:2.41mm; Fuse Case Style:Axial Leaded; Fuse Current:3.5A; Length:7.11mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 3.5A, 125V, Time Delay; Blow Characteristic Littelfuse - 54K2404 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3.5A, 125V, Time Delay; Blow Characteristic Littelfuse
54K2404
Fuse, Pcb, 3.5A, 125V, Time Delay; Blow Characteristic Littelfuse 54K2404
FUSE, PCB, 3.5A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC/VDC; Current Rating:3.5A; Diameter:2.41mm; Fuse Case Style:Axial Leaded; Fuse Current:3.5A; Length:7.11mm RoHS Compliant: Yes

FUSE, PCB, 3.5A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC/VDC; Current Rating:3.5A; Diameter:2.41mm; Fuse Case Style:Axial Leaded; Fuse Current:3.5A; Length:7.11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 54K2404
Product Name Fuse, Pcb, 3.5A, 125V, Time Delay; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Manual Reset 1-15P UL Recoginzed - G20PMR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S130D561PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 13 volts
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details