Littelfuse, Inc. Hard To Find - 0471002.NRT1L 0471002.NRT1L

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120677-0471002.NRT1 L Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 2.5 Approvals: CSA, PSE, UR DC Cold Resistance: 0.385 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 50A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120677-0471002.NRT1 L Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 2.5 Approvals: CSA, PSE, UR DC Cold Resistance: 0.385 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 50A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0471002.NRT1L - 1120677-0471002.NRT1L - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0471002.NRT1L
1120677-0471002.NRT1L
Hard To Find - 0471002.NRT1L 1120677-0471002.NRT1L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120677-0471002.NRT1 L Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 2.5 Approvals: CSA, PSE, UR DC Cold Resistance: 0.385 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120677-0471002.NRT1L
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 2.5
Approvals: CSA, PSE, UR
DC Cold Resistance: 0.385 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 50A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120677-0471002.NRT1L
Product Name Hard To Find - 0471002.NRT1L
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

1200W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1200W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S120D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details