Littelfuse, Inc. Fuse, Pcb, 1A, 125V, Time Delay; Blow Characteristic Littelfuse 0471001.NRT1L

Description
FUSE, PCB, 1A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC/VDC; Current Rating:1A; Diameter:2.41mm; Fuse Case Style:Axial Leaded; Fuse Current:1A; Fuse Type:Time Delay RoHS Compliant: Yes
Description
FUSE, PCB, 1A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC/VDC; Current Rating:1A; Diameter:2.41mm; Fuse Case Style:Axial Leaded; Fuse Current:1A; Fuse Type:Time Delay RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 1A, 125V, Time Delay; Blow Characteristic Littelfuse - 54K2397 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 125V, Time Delay; Blow Characteristic Littelfuse
54K2397
Fuse, Pcb, 1A, 125V, Time Delay; Blow Characteristic Littelfuse 54K2397
FUSE, PCB, 1A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC/VDC; Current Rating:1A; Diameter:2.41mm; Fuse Case Style:Axial Leaded; Fuse Current:1A; Fuse Type:Time Delay RoHS Compliant: Yes

FUSE, PCB, 1A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC/VDC; Current Rating:1A; Diameter:2.41mm; Fuse Case Style:Axial Leaded; Fuse Current:1A; Fuse Type:Time Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 54K2397
Product Name Fuse, Pcb, 1A, 125V, Time Delay; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

GFCI Outlet with 24W USB Chargers - LGR2320CC01 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 120 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1702882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD05S220D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 22 volts
View Details