Littelfuse, Inc. Smd Fuse, Slow Blow, 0.5A, 63Vac; Fuse Current Littelfuse 0468.500NRHF

Description
SMD FUSE, SLOW BLOW, 0.5A, 63VAC; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series RoHS Compliant: Yes
Description
SMD FUSE, SLOW BLOW, 0.5A, 63VAC; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse, Slow Blow, 0.5A, 63Vac; Fuse Current Littelfuse - 01P9380 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 0.5A, 63Vac; Fuse Current Littelfuse
01P9380
Smd Fuse, Slow Blow, 0.5A, 63Vac; Fuse Current Littelfuse 01P9380
SMD FUSE, SLOW BLOW, 0.5A, 63VAC; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 0.5A, 63VAC; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P9380
Product Name Smd Fuse, Slow Blow, 0.5A, 63Vac; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Very low capacitance unidirectional ESD protection diode array - PHDMI2FC4Z - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT1165-3 SOT1165-3
View Details
Low Capacitance ESD Devices - ESD130-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Standard Size Auto Reset 5-20P UL Recoginzed - G20PASR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details