Littelfuse, Inc. Smd Fuse, Fast Acting, 1A, 63Vac; Fuse Current Littelfuse 0466001.NRHF

Description
SMD FUSE, FAST ACTING, 1A, 63VAC; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Description
SMD FUSE, FAST ACTING, 1A, 63VAC; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse, Fast Acting, 1A, 63Vac; Fuse Current Littelfuse - 01P9355 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 1A, 63Vac; Fuse Current Littelfuse
01P9355
Smd Fuse, Fast Acting, 1A, 63Vac; Fuse Current Littelfuse 01P9355
SMD FUSE, FAST ACTING, 1A, 63VAC; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 1A, 63VAC; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P9355
Product Name Smd Fuse, Fast Acting, 1A, 63Vac; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Very low capacitance high voltage bidirectional ESD protection diode - PESD27VV1BSFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details