Littelfuse, Inc. Smd Fuse, Slow Blow, 8A, 72Vac; Fuse Current Littelfuse 0454008.MR

Description
SMD FUSE, SLOW BLOW, 8A, 72VAC; Fuse Current:8A; Blow Characteristic:Slow Blow; Voltage Rating VAC:72V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series RoHS Compliant: Yes
Description
SMD FUSE, SLOW BLOW, 8A, 72VAC; Fuse Current:8A; Blow Characteristic:Slow Blow; Voltage Rating VAC:72V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse, Slow Blow, 8A, 72Vac; Fuse Current Littelfuse - 91T2978 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 8A, 72Vac; Fuse Current Littelfuse
91T2978
Smd Fuse, Slow Blow, 8A, 72Vac; Fuse Current Littelfuse 91T2978
SMD FUSE, SLOW BLOW, 8A, 72VAC; Fuse Current:8A; Blow Characteristic:Slow Blow; Voltage Rating VAC:72V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 8A, 72VAC; Fuse Current:8A; Blow Characteristic:Slow Blow; Voltage Rating VAC:72V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 91T2978
Product Name Smd Fuse, Slow Blow, 8A, 72Vac; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details