Littelfuse, Inc. Smd Fuse, Very Fast Acting, 10A, 125Vac; Fuse Current Littelfuse 0451010.NRL

Description
SMD FUSE, VERY FAST ACTING, 10A, 125VAC; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series RoHS Compliant: Yes
Description
SMD FUSE, VERY FAST ACTING, 10A, 125VAC; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse, Very Fast Acting, 10A, 125Vac; Fuse Current Littelfuse - 01P9310 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Very Fast Acting, 10A, 125Vac; Fuse Current Littelfuse
01P9310
Smd Fuse, Very Fast Acting, 10A, 125Vac; Fuse Current Littelfuse 01P9310
SMD FUSE, VERY FAST ACTING, 10A, 125VAC; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series RoHS Compliant: Yes

SMD FUSE, VERY FAST ACTING, 10A, 125VAC; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P9310
Product Name Smd Fuse, Very Fast Acting, 10A, 125Vac; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD03S9R1D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details
Varistors - 2416728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 120 volts
View Details
ESD protection for in-vehicle networks - PESD2CANFD72LT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details