Littelfuse, Inc. Smd Fuse, Very Fast Acting, 15A, 65Vac; Fuse Current Littelfuse 0448015.MR

Description
SMD FUSE, VERY FAST ACTING, 15A, 65VAC; Fuse Current:15A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:65V; Voltage Rating VDC:85V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series RoHS Compliant: Yes
Description
SMD FUSE, VERY FAST ACTING, 15A, 65VAC; Fuse Current:15A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:65V; Voltage Rating VDC:85V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse, Very Fast Acting, 15A, 65Vac; Fuse Current Littelfuse - 58K7724 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Very Fast Acting, 15A, 65Vac; Fuse Current Littelfuse
58K7724
Smd Fuse, Very Fast Acting, 15A, 65Vac; Fuse Current Littelfuse 58K7724
SMD FUSE, VERY FAST ACTING, 15A, 65VAC; Fuse Current:15A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:65V; Voltage Rating VDC:85V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series RoHS Compliant: Yes

SMD FUSE, VERY FAST ACTING, 15A, 65VAC; Fuse Current:15A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:65V; Voltage Rating VDC:85V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 58K7724
Product Name Smd Fuse, Very Fast Acting, 15A, 65Vac; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1621426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details