Littelfuse, Inc. Cartridge Fuse Clip, 1P, 10A; Fuse Holder Type Littelfuse 04450001H

Description
CARTRIDGE FUSE CLIP, 1P, 10A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 5mm x 25mm, 5mm x 30mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:445 Series RoHS Compliant: Yes
Description
CARTRIDGE FUSE CLIP, 1P, 10A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 5mm x 25mm, 5mm x 30mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:445 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse Clip, 1P, 10A; Fuse Holder Type Littelfuse - 56P4452 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Clip, 1P, 10A; Fuse Holder Type Littelfuse
56P4452
Cartridge Fuse Clip, 1P, 10A; Fuse Holder Type Littelfuse 56P4452
CARTRIDGE FUSE CLIP, 1P, 10A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 5mm x 25mm, 5mm x 30mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:445 Series RoHS Compliant: Yes

CARTRIDGE FUSE CLIP, 1P, 10A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 5mm x 25mm, 5mm x 30mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:445 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 56P4452
Product Name Cartridge Fuse Clip, 1P, 10A; Fuse Holder Type Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD217-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
 - PESD9V0W1BCSFYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details