Littelfuse, Inc. Surface Mount Fuse; Voltage Rating, Vdc Littelfuse 044102.5WR

Description
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:2.5A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes
Description
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:2.5A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse - 77R1691 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse
77R1691
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse 77R1691
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:2.5A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes

Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:2.5A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 77R1691
Product Name Surface Mount Fuse; Voltage Rating, Vdc Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0511 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details