Littelfuse, Inc. Surface Mount Fuse; Voltage Rating, Vdc Littelfuse 0441003.WR

Description
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:3A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes
Description
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:3A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse - 77R1687 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse
77R1687
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse 77R1687
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:3A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes

Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:3A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 77R1687
Product Name Surface Mount Fuse; Voltage Rating, Vdc Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1670482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details