Littelfuse, Inc. Surface Mount Fuse; Voltage Rating, Vdc Littelfuse 0441002.WR

Description
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:2A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes
Datasheet
Description
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:2A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse - 77R1686 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse
77R1686
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse 77R1686
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:2A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes

Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:2A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 77R1686
Product Name Surface Mount Fuse; Voltage Rating, Vdc Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Manual Reset 5-20P UL Listed - G20PMS520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details