Littelfuse, Inc. Surface Mount Fuse; Voltage Rating, Vac Littelfuse 044003.5WR

Description
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:3.5A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes
Description
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:3.5A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse; Voltage Rating, Vac Littelfuse - 77R1684 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Voltage Rating, Vac Littelfuse
77R1684
Surface Mount Fuse; Voltage Rating, Vac Littelfuse 77R1684
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:3.5A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:3.5A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 77R1684
Product Name Surface Mount Fuse; Voltage Rating, Vac Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3 Wire Grounding In Line GFCI, 5-15P Manual Reset - G1215CM - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S6R5D601PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details