Littelfuse, Inc. Surface Mount Fuse; Voltage Rating, Vac Littelfuse 0440008.WR

Description
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:8A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes
Description
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:8A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse; Voltage Rating, Vac Littelfuse - 77R1682 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Voltage Rating, Vac Littelfuse
77R1682
Surface Mount Fuse; Voltage Rating, Vac Littelfuse 77R1682
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:8A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:8A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 77R1682
Product Name Surface Mount Fuse; Voltage Rating, Vac Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details
ESD Suppressors - Diode-mode Series - PD02S5R5D281PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details