Littelfuse, Inc. Surface Mount Fuse; Voltage Rating, Vac Littelfuse 0440003.WR

Description
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:3A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes
Description
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:3A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse; Voltage Rating, Vac Littelfuse - 77R1678 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Voltage Rating, Vac Littelfuse
77R1678
Surface Mount Fuse; Voltage Rating, Vac Littelfuse 77R1678
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:3A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:3A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 77R1678
Product Name Surface Mount Fuse; Voltage Rating, Vac Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging Splice-In
View Details
 - PESD5V5U1BCSFYL - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
2 suppliers
Multi-Purpose ESD Devices - ESD24VS2U - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; PG-SOT23-3
Standards and Certifications RoHS
View Details