Littelfuse, Inc. Smd Fuse, Fast Acting, 0.5A, 63Vac; Fuse Current Littelfuse 0440.500WR

Description
SMD FUSE, FAST ACTING, 0.5A, 63VAC; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Description
SMD FUSE, FAST ACTING, 0.5A, 63VAC; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse, Fast Acting, 0.5A, 63Vac; Fuse Current Littelfuse - 64R8007 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 0.5A, 63Vac; Fuse Current Littelfuse
64R8007
Smd Fuse, Fast Acting, 0.5A, 63Vac; Fuse Current Littelfuse 64R8007
SMD FUSE, FAST ACTING, 0.5A, 63VAC; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 0.5A, 63VAC; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R8007
Product Name Smd Fuse, Fast Acting, 0.5A, 63Vac; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD102-U4-05L - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-5
Standards and Certifications RoHS
View Details
Fivefold ESD protection diode array - PESD5V0S5UD,115 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
View Details
2 suppliers
30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details