0422005.MR -- SMD 125V 2410 FA 5A / TR LITTELFUSE
Littelfuse, Inc.
Smd 125V 2410 Fa 5A / Tr Littelfuse
0422005.MR
Description
SMD 125V 2410 FA 5A / TR
Description
SMD 125V 2410 FA 5A / TR
Suppliers
Smd 125V 2410 Fa 5A / Tr Littelfuse
27AK3609
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
27AK3609 |
|
Product Name
|
Smd 125V 2410 Fa 5A / Tr Littelfuse |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (VS)
125 volts
View Details
Device Type
ESD Suppressor
Standards and Certifications
RoHS
Supply Voltage (VS)
9 volts
View Details
Device Type
Metal Oxide Varistor (MOV)
Package Size
1812 (4532m)
Standards and Certifications
RoHS
View Details
Device Type
ESD Suppressor
Mounting / Packaging
Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications
RoHS
View Details