Win Source Part Number: 961924-0402L010SLKR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, LoRho
Type: Polymeric
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Thickness (Max): 0.024" (0.60mm)
Voltage - Max: 6V
Current - Max: 40 A
Current - Hold (Ih) (Max): 100 mA
Current - Trip (It): 300 mA
Time to Trip: 1 s
Package / Case: 0402 (1005 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Resistance - Initial (Ri) (Min): 150 mOhms
Resistance - Post Trip (R1) (Max): 2 Ohms
Alternative Parts (Cross-Reference): MF-FSMF010X-2; 0603L010YR; MF-PSMF010X-2; RF1864-000; RF2151-000; 0ZCJ0010FF2E0402L010
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: F5756TR,F5756DKR,F57
Approval Agency: cURus, TUV
Polymeric PTC Resettable Fuse 6V 100mA Ih Surface Mount 0402 (1005 Metric), Concave
Polymeric PTC Resettable Fuse 6V 100mA Ih Surface Mount 0402 (1005 Metric), Concave
Polymeric PTC Resettable Fuse 6V 100mA Ih Surface Mount 0402 (1005 Metric), Concave
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 961924-0402L010SLKR | F5756DKR-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) | Surface Mount Technology (SMT / SMD) |