Littelfuse, Inc. Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse 03455QS7H

Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes
Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse - 90F9503 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse
90F9503
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse 90F9503
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 90F9503
Product Name Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1702899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
In-Line GFCI Plug Auto Reset 5-20P UL Recoginzed - G20CAR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details