Littelfuse, Inc. Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse 03453QS7H

Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes
Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse - 12J4377 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse
12J4377
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse 12J4377
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 12J4377
Product Name Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD1USB30Z - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details