Littelfuse, Inc. Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse 03453QS4H

Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Fuse Size Metric:6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes RoHS Compliant: Yes
Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Fuse Size Metric:6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse - 02B7678 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse
02B7678
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse 02B7678
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Fuse Size Metric:6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Fuse Size Metric:6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 02B7678
Product Name Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Esd Protection Diode, Tsfp-3; Clamping Voltage Vc Max Infineon - 31Y1316 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.3 volts
View Details
3 Wire Grounding In Line GFCI, 5-20P Manual Reset - G1220CM - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details