Littelfuse, Inc. Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse 03453LF7X

Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes
Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse - 26K8756 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse
26K8756
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse 26K8756
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8756
Product Name Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD114-U1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
 - PESD3USB3S/CX - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details