Littelfuse, Inc. Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse 03453HS7X

Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes
Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse - 26K8750 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse
26K8750
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse 26K8750
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Current:20A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8750
Product Name Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2416732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details