Littelfuse, Inc. Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse 03452QS8X

Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes
Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse - 26K8739 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse
26K8739
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse 26K8739
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8739
Product Name Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2896780P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 56 volts
View Details