Littelfuse, Inc. Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse 03452LS4X

Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes
Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse - 26K8731 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse
26K8731
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse 26K8731
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1; Series:345 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8731
Product Name Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD204B102ELE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
GFCI Combo Outlet with 24W USB Chargers - LGR2320ACL1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 125 volts
Tj -35 to 66 C (-31 to 151 F)
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details