Littelfuse, Inc. Fuse, Axial, 1.25A, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse 03251.25HXP

Description
FUSE, AXIAL, 1.25A, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:1.25A; Diameter:6.985mm; Fuse Current:1.25A; Fuse Size:1/4 x 1-1/4 " RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 1.25A, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:1.25A; Diameter:6.985mm; Fuse Current:1.25A; Fuse Size:1/4 x 1-1/4 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 1.25A, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8667 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 1.25A, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse
26K8667
Fuse, Axial, 1.25A, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse 26K8667
FUSE, AXIAL, 1.25A, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:1.25A; Diameter:6.985mm; Fuse Current:1.25A; Fuse Size:1/4 x 1-1/4 " RoHS Compliant: Yes

FUSE, AXIAL, 1.25A, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:1.25A; Diameter:6.985mm; Fuse Current:1.25A; Fuse Size:1/4 x 1-1/4 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8667
Product Name Fuse, Axial, 1.25A, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Plug GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Plug
View Details
Varistors - 1620291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2CANFD27U-QCZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT8009 SOT8009
Standards and Certifications RoHS
View Details
2 suppliers