Littelfuse, Inc. Fuse, Axial, 375Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse 0325.375HXP

Description
FUSE, AXIAL, 375mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:375mA; Diameter:6.985mm; Fuse Current:375mA; Fuse Size:1/4 x 1-1/4 " RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 375mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:375mA; Diameter:6.985mm; Fuse Current:375mA; Fuse Size:1/4 x 1-1/4 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 375Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8641 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 375Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse
26K8641
Fuse, Axial, 375Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse 26K8641
FUSE, AXIAL, 375mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:375mA; Diameter:6.985mm; Fuse Current:375mA; Fuse Size:1/4 x 1-1/4 " RoHS Compliant: Yes

FUSE, AXIAL, 375mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:375mA; Diameter:6.985mm; Fuse Current:375mA; Fuse Size:1/4 x 1-1/4 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8641
Product Name Fuse, Axial, 375Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1621436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details