Littelfuse, Inc. Electronic Cartridge Fuse; Voltage Rating Vac Littelfuse 0324002.MXP

Description
Electronic Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:2A; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC / 10kA @ 125VDC; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm RoHS Compliant: Yes
Description
Electronic Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:2A; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC / 10kA @ 125VDC; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Cartridge Fuse; Voltage Rating Vac Littelfuse - 42K9802 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cartridge Fuse; Voltage Rating Vac Littelfuse
42K9802
Electronic Cartridge Fuse; Voltage Rating Vac Littelfuse 42K9802
Electronic Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:2A; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC / 10kA @ 125VDC; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm RoHS Compliant: Yes

Electronic Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:2A; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC / 10kA @ 125VDC; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 42K9802
Product Name Electronic Cartridge Fuse; Voltage Rating Vac Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD110-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
Extremely low clamping unidirectional ESD protection diode - PESD5V5C1UL-QYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882-2 SOD882-2
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details