Littelfuse, Inc. Fuse, Axial, 2.25A, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse 03152.25HXP

Description
FUSE, AXIAL, 2.25A, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.25A; Diameter:6.985mm; Fuse Current:2.25A; Fuse Size Code:3AG; Series:315PRoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 2.25A, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.25A; Diameter:6.985mm; Fuse Current:2.25A; Fuse Size Code:3AG; Series:315PRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 2.25A, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8563 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 2.25A, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse
26K8563
Fuse, Axial, 2.25A, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse 26K8563
FUSE, AXIAL, 2.25A, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.25A; Diameter:6.985mm; Fuse Current:2.25A; Fuse Size Code:3AG; Series:315PRoHS Compliant: Yes

FUSE, AXIAL, 2.25A, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.25A; Diameter:6.985mm; Fuse Current:2.25A; Fuse Size Code:3AG; Series:315PRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8563
Product Name Fuse, Axial, 2.25A, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD221-U1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Auto Reset 5-15P UL Listed - G20CA515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details