Littelfuse, Inc. Fuse, Axial, 1.8A, 6.3 X 32Mm, Slow Blow; Blow Characteristic Littelfuse 031501.8HXP

Description
FUSE, AXIAL, 1.8A, 6.3 X 32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:1.8A; Diameter:6.985mm; Fuse Current:1.8A; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 1.8A, 6.3 X 32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:1.8A; Diameter:6.985mm; Fuse Current:1.8A; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 1.8A, 6.3 X 32Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8551 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 1.8A, 6.3 X 32Mm, Slow Blow; Blow Characteristic Littelfuse
26K8551
Fuse, Axial, 1.8A, 6.3 X 32Mm, Slow Blow; Blow Characteristic Littelfuse 26K8551
FUSE, AXIAL, 1.8A, 6.3 X 32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:1.8A; Diameter:6.985mm; Fuse Current:1.8A; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes

FUSE, AXIAL, 1.8A, 6.3 X 32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:1.8A; Diameter:6.985mm; Fuse Current:1.8A; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8551
Product Name Fuse, Axial, 1.8A, 6.3 X 32Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1345696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
In-Line GFCI Plug Manual Reset 5-15P UL Recoginzed - G20CMR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details