Littelfuse, Inc. Fuse, Axial, 175Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse 0315.175HXP

Description
FUSE, AXIAL, 175mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:175mA; Diameter:6.985mm; Fuse Current:175mA; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 175mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:175mA; Diameter:6.985mm; Fuse Current:175mA; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 175Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8529 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 175Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse
26K8529
Fuse, Axial, 175Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse 26K8529
FUSE, AXIAL, 175mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:175mA; Diameter:6.985mm; Fuse Current:175mA; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes

FUSE, AXIAL, 175mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:175mA; Diameter:6.985mm; Fuse Current:175mA; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8529
Product Name Fuse, Axial, 175Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD203-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
Quadruple ESD protection diode array - PESD5V0S4UD-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
View Details
15 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade - G1915T - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details