Littelfuse, Inc. Hard To Find - 0314040.MXP 0314040.MXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120571-0314040.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Voltage Rating - DC: 150V Response Time: Fast Blow Melting I2t: 22925 Approvals: CE, UL DC Cold Resistance: 0.0014 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Current Rating (Amps): 40A Breaking Capacity at Rated Voltage: 1kA AC, 400A DC
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120571-0314040.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Voltage Rating - DC: 150V Response Time: Fast Blow Melting I2t: 22925 Approvals: CE, UL DC Cold Resistance: 0.0014 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Current Rating (Amps): 40A Breaking Capacity at Rated Voltage: 1kA AC, 400A DC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0314040.MXP - 1120571-0314040.MXP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0314040.MXP
1120571-0314040.MXP
Hard To Find - 0314040.MXP 1120571-0314040.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120571-0314040.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Voltage Rating - DC: 150V Response Time: Fast Blow Melting I2t: 22925 Approvals: CE, UL DC Cold Resistance: 0.0014 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Current Rating (Amps): 40A Breaking Capacity at Rated Voltage: 1kA AC, 400A DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120571-0314040.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 150V
Response Time: Fast Blow
Melting I2t: 22925
Approvals: CE, UL
DC Cold Resistance: 0.0014 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Current Rating (Amps): 40A
Breaking Capacity at Rated Voltage: 1kA AC, 400A DC

Buy Now
Cartridge Fuse, Fast Acting, 40A, 250V; Blow Characteristic Littelfuse - 64R7985 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 40A, 250V; Blow Characteristic Littelfuse
64R7985
Cartridge Fuse, Fast Acting, 40A, 250V; Blow Characteristic Littelfuse 64R7985
CARTRIDGE FUSE, FAST ACTING, 40A, 250V; Blow Characteristic:Fast Acting; Fuse Current:40A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 40A, 250V; Blow Characteristic:Fast Acting; Fuse Current:40A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1120571-0314040.MXP 64R7985
Product Name Hard To Find - 0314040.MXP Cartridge Fuse, Fast Acting, 40A, 250V; Blow Characteristic Littelfuse
Mounting / Packaging Holder
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1462711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details