Littelfuse, Inc. Cartridge Fuse; Voltage Rating Vac Littelfuse 0314002.MXP

Description
Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:2A; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC / 10kA @ 125VDC; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1.1/4" RoHS Compliant: Yes
Datasheet
Description
Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:2A; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC / 10kA @ 125VDC; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1.1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse; Voltage Rating Vac Littelfuse - 42K9695 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Voltage Rating Vac Littelfuse
42K9695
Cartridge Fuse; Voltage Rating Vac Littelfuse 42K9695
Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:2A; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC / 10kA @ 125VDC; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1.1/4" RoHS Compliant: Yes

Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:2A; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC / 10kA @ 125VDC; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1.1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 42K9695
Product Name Cartridge Fuse; Voltage Rating Vac Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1702873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD246-B1-W01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Manual Reset 5-20P UL Listed - G20CM520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details