Littelfuse, Inc. Electronic Surplus - 0313010.MX250P 0313010.MX250P

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 721250-0313010.MX250 P Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 760 Approvals: UL DC Cold Resistance: 0.0083 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Current Rating (Amps): 10A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 721250-0313010.MX250 P Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 760 Approvals: UL DC Cold Resistance: 0.0083 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Current Rating (Amps): 10A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - 0313010.MX250P - 721250-0313010.MX250P - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 0313010.MX250P
721250-0313010.MX250P
Electronic Surplus - 0313010.MX250P 721250-0313010.MX250P
Manufacturer: Littelfuse Inc. Win Source Part Number: 721250-0313010.MX250 P Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 760 Approvals: UL DC Cold Resistance: 0.0083 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Current Rating (Amps): 10A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 721250-0313010.MX250P
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 760
Approvals: UL
DC Cold Resistance: 0.0083 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Current Rating (Amps): 10A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 721250-0313010.MX250P
Product Name Electronic Surplus - 0313010.MX250P
Mounting / Packaging Holder
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD233-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Manual Reset 5-20P UL Recoginzed - G20CMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details