Littelfuse, Inc. Cartridge Fuse, Fast Acting, 20A, 32V; Blow Characteristic Littelfuse 0312020.MXP

Description
CARTRIDGE FUSE, FAST ACTING, 20A, 32V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series RoHS Compliant: Yes
Description
CARTRIDGE FUSE, FAST ACTING, 20A, 32V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, Fast Acting, 20A, 32V; Blow Characteristic Littelfuse - 93K3658 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 20A, 32V; Blow Characteristic Littelfuse
93K3658
Cartridge Fuse, Fast Acting, 20A, 32V; Blow Characteristic Littelfuse 93K3658
CARTRIDGE FUSE, FAST ACTING, 20A, 32V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 20A, 32V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 93K3658
Product Name Cartridge Fuse, Fast Acting, 20A, 32V; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1389301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details