Littelfuse, Inc. Automotive Blade Fuse Holder, 1P, 500A; Fuse Holder Type Littelfuse 02981028HXFC

Description
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 500A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:500A; Fuse Size Held:MEGA; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:FLEX MEGA Series; Voltage Rating VAC:32V RoHS Compliant: Yes
Description
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 500A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:500A; Fuse Size Held:MEGA; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:FLEX MEGA Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Blade Fuse Holder, 1P, 500A; Fuse Holder Type Littelfuse - 74R0837 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Blade Fuse Holder, 1P, 500A; Fuse Holder Type Littelfuse
74R0837
Automotive Blade Fuse Holder, 1P, 500A; Fuse Holder Type Littelfuse 74R0837
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 500A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:500A; Fuse Size Held:MEGA; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:FLEX MEGA Series; Voltage Rating VAC:32V RoHS Compliant: Yes

AUTOMOTIVE BLADE FUSE HOLDER, 1P, 500A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:500A; Fuse Size Held:MEGA; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:FLEX MEGA Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 74R0837
Product Name Automotive Blade Fuse Holder, 1P, 500A; Fuse Holder Type Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD105-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CAN24LT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Auto Reset 1-20P UL Listed - G20CA120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details