Littelfuse, Inc. Automotive Fuse, Time Delay, 40A, 32V; Blow Characteristic Littelfuse 0298040.ZXB

Description
AUTOMOTIVE FUSE, TIME DELAY, 40A, 32V; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:32V; Product Range:MEGA 298 Series RoHS Compliant: Yes
Description
AUTOMOTIVE FUSE, TIME DELAY, 40A, 32V; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:32V; Product Range:MEGA 298 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Fuse, Time Delay, 40A, 32V; Blow Characteristic Littelfuse - 01P9099 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 40A, 32V; Blow Characteristic Littelfuse
01P9099
Automotive Fuse, Time Delay, 40A, 32V; Blow Characteristic Littelfuse 01P9099
AUTOMOTIVE FUSE, TIME DELAY, 40A, 32V; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:32V; Product Range:MEGA 298 Series RoHS Compliant: Yes

AUTOMOTIVE FUSE, TIME DELAY, 40A, 32V; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:32V; Product Range:MEGA 298 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P9099
Product Name Automotive Fuse, Time Delay, 40A, 32V; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details
ESD Suppressors - Diode-mode Series - PD02S120D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details
ESD protection for differential data lines - PESD2USB3B/CZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details