Littelfuse, Inc. Electronic Wholesale - 0287015.PXCN 0287015.PXCN

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 758263-0287015.PXCN Packaging: Bulk Mounting Style: Holder Color: Blue Fuse Type: Automotive Voltage Rating - DC: 32V Melting I2t: 340 Approvals: CSA, UL DC Cold Resistance: 0.0048 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Blade, ATO/ATC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Parts Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm) Current Rating (Amps): 15A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 758263-0287015.PXCN Packaging: Bulk Mounting Style: Holder Color: Blue Fuse Type: Automotive Voltage Rating - DC: 32V Melting I2t: 340 Approvals: CSA, UL DC Cold Resistance: 0.0048 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Blade, ATO/ATC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Parts Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm) Current Rating (Amps): 15A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - 0287015.PXCN - 758263-0287015.PXCN - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 0287015.PXCN
758263-0287015.PXCN
Electronic Wholesale - 0287015.PXCN 758263-0287015.PXCN
Manufacturer: Littelfuse Inc. Win Source Part Number: 758263-0287015.PXCN Packaging: Bulk Mounting Style: Holder Color: Blue Fuse Type: Automotive Voltage Rating - DC: 32V Melting I2t: 340 Approvals: CSA, UL DC Cold Resistance: 0.0048 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Blade, ATO/ATC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Parts Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm) Current Rating (Amps): 15A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 758263-0287015.PXCN
Packaging: Bulk
Mounting Style: Holder
Color: Blue
Fuse Type: Automotive
Voltage Rating - DC: 32V
Melting I2t: 340
Approvals: CSA, UL
DC Cold Resistance: 0.0048 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Blade, ATO/ATC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Parts Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm)
Current Rating (Amps): 15A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 758263-0287015.PXCN
Product Name Electronic Wholesale - 0287015.PXCN
Mounting / Packaging Holder
Unlock Full Specs
to access all available technical data

Similar Products

Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0498 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
Automotive infotainment ESD protection diode - PESD2USB5UVT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details