Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 30 mA
Voltage Rating - AC: 250V
Voltage Rating - DC: 2000V (2kV)
Response Time: 110ns
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers |