Littelfuse, Inc. OEM Parts - OEM Parts (0 - 9) - 0273.200H 0273.200H

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012229-0273.200H Termination: Plug Current Rating: 200 mA Approvals: CSA, UL Body Material: Thermoplastic Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant Voltage Rating (AC): 125 V
Request a Quote
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012229-0273.200H Termination: Plug Current Rating: 200 mA Approvals: CSA, UL Body Material: Thermoplastic Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant Voltage Rating (AC): 125 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 0273.200H - 1012229-0273.200H - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 0273.200H
1012229-0273.200H
OEM Parts - OEM Parts (0 - 9) - 0273.200H 1012229-0273.200H
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012229-0273.200H Termination: Plug Current Rating: 200 mA Approvals: CSA, UL Body Material: Thermoplastic Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant Voltage Rating (AC): 125 V

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012229-0273.200H
Termination: Plug
Current Rating: 200 mA
Approvals: CSA, UL
Body Material: Thermoplastic
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: PCB
RoHS: Compliant
Voltage Rating (AC): 125 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1012229-0273.200H
Product Name OEM Parts - OEM Parts (0 - 9) - 0273.200H
Unlock Full Specs
to access all available technical data

Similar Products