Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009356-0257020.LXN
Color: Yellow
Voltage Rating: 32 V
Current Rating: 20 A
Length: 19.05 mm
Body Material: Plastic
Height: 18.54 mm
Width: 5.08 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 5.08 mm
Lead Free: Yes
Mount: Socket
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 32 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009356-0257020.LXN |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 0257020.LXN |