Littelfuse, Inc. Connectors,Interconnects 0251010.MXL

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 30 mA Voltage Rating - AC: 250V Voltage Rating - DC: 125 V Response Time: 110ns
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 30 mA Voltage Rating - AC: 250V Voltage Rating - DC: 125 V Response Time: 110ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 30 mA Voltage Rating - AC: 250V Voltage Rating - DC: 125 V Response Time: 110ns

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 30 mA
Voltage Rating - AC: 250V
Voltage Rating - DC: 125 V
Response Time: 110ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details